Generation Brands Table Lamp Fixture 9500MG

Description
30-1/2 INCH 18 INCH 1 LAMP(S) RESIN/GLASS BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE MIRROR GLASS BODY FINISH ROUND SHADE 18 INCH DIA X 8-1/2 INCH H SHADE SIZE BLACK PARCHMENT WITH SILVER FOIL LINED SHADE FINISH PARCHMENT SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF
Datasheet
Description
30-1/2 INCH 18 INCH 1 LAMP(S) RESIN/GLASS BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE MIRROR GLASS BODY FINISH ROUND SHADE 18 INCH DIA X 8-1/2 INCH H SHADE SIZE BLACK PARCHMENT WITH SILVER FOIL LINED SHADE FINISH PARCHMENT SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9500MG - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9500MG
Table Lamp Fixture 9500MG
30-1/2 INCH 18 INCH 1 LAMP(S) RESIN/GLASS BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE MIRROR GLASS BODY FINISH ROUND SHADE 18 INCH DIA X 8-1/2 INCH H SHADE SIZE BLACK PARCHMENT WITH SILVER FOIL LINED SHADE FINISH PARCHMENT SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF
  • 30-1/2 INCH
  • 18 INCH
  • 1 LAMP(S)
  • RESIN/GLASS BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • MIRROR GLASS BODY FINISH
  • ROUND SHADE
  • 18 INCH DIA X 8-1/2 INCH H SHADE SIZE
  • BLACK PARCHMENT WITH SILVER FOIL LINED SHADE FINISH
  • PARCHMENT SHADE MATERIAL
  • INDEPENDENTS BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE ON/OFF
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9500MG
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details