Generation Brands Table Lamp Fixture 9476RW

Description
36 INCH 15 INCH 1 LAMP(S) RESIN (BODY), SPUN STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BLACK RUBBED WOOD BODY FINISH ROUND SHADE 15 INCH DIA X 11 INCH H SHADE SIZE NATURAL SHADE FINISH LINEN SHADE MATERIAL CHANDLER LIBRARY BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet
Description
36 INCH 15 INCH 1 LAMP(S) RESIN (BODY), SPUN STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BLACK RUBBED WOOD BODY FINISH ROUND SHADE 15 INCH DIA X 11 INCH H SHADE SIZE NATURAL SHADE FINISH LINEN SHADE MATERIAL CHANDLER LIBRARY BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9476RW - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9476RW
Table Lamp Fixture 9476RW
36 INCH 15 INCH 1 LAMP(S) RESIN (BODY), SPUN STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BLACK RUBBED WOOD BODY FINISH ROUND SHADE 15 INCH DIA X 11 INCH H SHADE SIZE NATURAL SHADE FINISH LINEN SHADE MATERIAL CHANDLER LIBRARY BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 36 INCH
  • 15 INCH
  • 1 LAMP(S)
  • RESIN (BODY), SPUN STEEL (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • BLACK RUBBED WOOD BODY FINISH
  • ROUND SHADE
  • 15 INCH DIA X 11 INCH H SHADE SIZE
  • NATURAL SHADE FINISH
  • LINEN SHADE MATERIAL
  • CHANDLER LIBRARY BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9476RW
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details