Generation Brands Table Lamp Fixture 9233CB

Description
TORCHIERE TYPE 38-3/4 INCH 9 INCH 1 LAMP(S) RESIN (BODY), RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED CANDELABRA B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE CORINTHIAN BRONZE (BODY), EBONY (BASE) BODY FINISH ROUND SHADE 8-1/8 INCH DIA SHADE SIZE SPECKLED CHAMPAGNE SHADE FINISH GLASS SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 6 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE IN-LINE DIMMER
Description
TORCHIERE TYPE 38-3/4 INCH 9 INCH 1 LAMP(S) RESIN (BODY), RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED CANDELABRA B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE CORINTHIAN BRONZE (BODY), EBONY (BASE) BODY FINISH ROUND SHADE 8-1/8 INCH DIA SHADE SIZE SPECKLED CHAMPAGNE SHADE FINISH GLASS SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 6 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE IN-LINE DIMMER

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9233CB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9233CB
Table Lamp Fixture 9233CB
TORCHIERE TYPE 38-3/4 INCH 9 INCH 1 LAMP(S) RESIN (BODY), RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED CANDELABRA B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE CORINTHIAN BRONZE (BODY), EBONY (BASE) BODY FINISH ROUND SHADE 8-1/8 INCH DIA SHADE SIZE SPECKLED CHAMPAGNE SHADE FINISH GLASS SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 6 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE IN-LINE DIMMER
  • TORCHIERE TYPE
  • 38-3/4 INCH
  • 9 INCH
  • 1 LAMP(S)
  • RESIN (BODY), RESIN (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • CANDELABRA B TORPEDO LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • CORINTHIAN BRONZE (BODY), EBONY (BASE) BODY FINISH
  • ROUND SHADE
  • 8-1/8 INCH DIA SHADE SIZE
  • SPECKLED CHAMPAGNE SHADE FINISH
  • GLASS SHADE MATERIAL
  • INDEPENDENTS BRAND
  • WIRE LENGTH 6 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE IN-LINE DIMMER
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9233CB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details