Generation Brands Lighting Fixture 800RAL5CWZ

Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL 5 LAMP(S) YES LAMP INCLUDED LIGHTING RAIL KIT MR16 LAMP TYPE 20 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES (5) CASUAL HEAD AND LAMP, (1) 100 W SURFACE TRANSFORMER, (3) 3 INCH RIGID STANDOFF, (2) DECORATIVE END CAP, (2) CONDUCTIVE CONNECTOR, (3) 36 INCH RAIL
Datasheet
Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL 5 LAMP(S) YES LAMP INCLUDED LIGHTING RAIL KIT MR16 LAMP TYPE 20 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES (5) CASUAL HEAD AND LAMP, (1) 100 W SURFACE TRANSFORMER, (3) 3 INCH RIGID STANDOFF, (2) DECORATIVE END CAP, (2) CONDUCTIVE CONNECTOR, (3) 36 INCH RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 800RAL5CWZ - Generation Brands
Skokie, IL, USA
Lighting Fixture
800RAL5CWZ
Lighting Fixture 800RAL5CWZ
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL 5 LAMP(S) YES LAMP INCLUDED LIGHTING RAIL KIT MR16 LAMP TYPE 20 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES (5) CASUAL HEAD AND LAMP, (1) 100 W SURFACE TRANSFORMER, (3) 3 INCH RIGID STANDOFF, (2) DECORATIVE END CAP, (2) CONDUCTIVE CONNECTOR, (3) 36 INCH RAIL
  • ANTIQUE BRONZE FINISH
  • ETL (CANADA AND US) APPROVAL
  • 5 LAMP(S)
  • YES LAMP INCLUDED
  • LIGHTING RAIL KIT
  • MR16 LAMP TYPE
  • 20 W LAMP WATTAGE
  • 12 V LAMP VOLTAGE
  • INCLUDES (5) CASUAL HEAD AND LAMP, (1) 100 W SURFACE TRANSFORMER, (3) 3 INCH RIGID STANDOFF, (2) DECORATIVE END CAP, (2) CONDUCTIVE CONNECTOR, (3) 36 INCH RAIL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 800RAL5CWZ
Product Name Lighting Fixture
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details