Generation Brands Lighting Fixture 800CBL5PN

Description
MATTE NICKEL FINISH ETL (CANADA AND US) APPROVAL 5 LAMP(S) YES LAMP INCLUDED LIGHTING ACCENT CABLE KIT MR16 LAMP TYPE 20 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES (5) MISSION INSPIRED REVIVAL HEAD AND LAMP, 100 W SURFACE TRANSFORMER, (2) ANCHOR, (2) TURNBUCKLE
Datasheet
Description
MATTE NICKEL FINISH ETL (CANADA AND US) APPROVAL 5 LAMP(S) YES LAMP INCLUDED LIGHTING ACCENT CABLE KIT MR16 LAMP TYPE 20 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES (5) MISSION INSPIRED REVIVAL HEAD AND LAMP, 100 W SURFACE TRANSFORMER, (2) ANCHOR, (2) TURNBUCKLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 800CBL5PN - Generation Brands
Skokie, IL, USA
Lighting Fixture
800CBL5PN
Lighting Fixture 800CBL5PN
MATTE NICKEL FINISH ETL (CANADA AND US) APPROVAL 5 LAMP(S) YES LAMP INCLUDED LIGHTING ACCENT CABLE KIT MR16 LAMP TYPE 20 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES (5) MISSION INSPIRED REVIVAL HEAD AND LAMP, 100 W SURFACE TRANSFORMER, (2) ANCHOR, (2) TURNBUCKLE
  • MATTE NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • 5 LAMP(S)
  • YES LAMP INCLUDED
  • LIGHTING ACCENT CABLE KIT
  • MR16 LAMP TYPE
  • 20 W LAMP WATTAGE
  • 12 V LAMP VOLTAGE
  • INCLUDES (5) MISSION INSPIRED REVIVAL HEAD AND LAMP, 100 W SURFACE TRANSFORMER, (2) ANCHOR, (2) TURNBUCKLE
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 800CBL5PN
Product Name Lighting Fixture
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details