Generation Brands Wall/Bath Lighting Fixture 700WSJXNKS

Description
SMOKE GLASS SHADE MATERIAL SATIN NICKEL FINISH 7.2 INCH 14.6 INCH 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 3.2 INCH EXTENSION MOUNTING TYPE VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
SMOKE GLASS SHADE MATERIAL SATIN NICKEL FINISH 7.2 INCH 14.6 INCH 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 3.2 INCH EXTENSION MOUNTING TYPE VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700WSJXNKS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700WSJXNKS
Wall/Bath Lighting Fixture 700WSJXNKS
SMOKE GLASS SHADE MATERIAL SATIN NICKEL FINISH 7.2 INCH 14.6 INCH 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 3.2 INCH EXTENSION MOUNTING TYPE VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • SMOKE GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 7.2 INCH
  • 14.6 INCH
  • 75 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 3.2 INCH EXTENSION
  • MOUNTING TYPE VERTICAL
  • LAMP VOLTAGE RATING 120 V
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700WSJXNKS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details