SLEEK METAL, WHITE ACRYLIC SHADE MATERIAL
SATIN NICKEL FINISH
4.7 INCH
11.9 INCH
2 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
TWIN TUBE COMPACT FLUORESCENT LAMP TYPE
3.9 INCH EXTENSION
BALLAST TYPE ELECTRONIC BALLAST
LAMP VOLTAGE RATING 120 V
MOUNTING STYLE UP
APPROVAL ETL (CANADA AND US)
APPLICABLE STANDARD ADA COMPLIANT
Generation Brands
Done
Datasheet
Description
SLEEK METAL, WHITE ACRYLIC SHADE MATERIAL
SATIN NICKEL FINISH
4.7 INCH
11.9 INCH
2 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
TWIN TUBE COMPACT FLUORESCENT LAMP TYPE
3.9 INCH EXTENSION
BALLAST TYPE ELECTRONIC BALLAST
LAMP VOLTAGE RATING 120 V
MOUNTING STYLE UP
APPROVAL ETL (CANADA AND US)
APPLICABLE STANDARD ADA COMPLIANT
SLEEK METAL, WHITE ACRYLIC SHADE MATERIAL
SATIN NICKEL FINISH
4.7 INCH
11.9 INCH
2 LAMP(S)
40 W WATTAGE
YES LAMP INCLUDED
TWIN TUBE COMPACT FLUORESCENT LAMP TYPE
3.9 INCH EXTENSION
BALLAST TYPE ELECTRONIC BALLAST
LAMP VOLTAGE RATING 120 V
MOUNTING STYLE UP
APPROVAL ETL (CANADA AND US)
APPLICABLE STANDARD ADA COMPLIANT