Generation Brands Low Voltage Track Head 700WMOJON03S

Description
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE JOHN HEAD, ADJUSTABLE STYLE OVERALL DIMENSION 3 INCH L X 3 INCH W INCLUDES EGGCRATE LOUVER APPLICATION WALL MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE JOHN HEAD, ADJUSTABLE STYLE OVERALL DIMENSION 3 INCH L X 3 INCH W INCLUDES EGGCRATE LOUVER APPLICATION WALL MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700WMOJON03S - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700WMOJON03S
Low Voltage Track Head 700WMOJON03S
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE JOHN HEAD, ADJUSTABLE STYLE OVERALL DIMENSION 3 INCH L X 3 INCH W INCLUDES EGGCRATE LOUVER APPLICATION WALL MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 50 W LAMP TYPE
  • JOHN HEAD, ADJUSTABLE STYLE
  • OVERALL DIMENSION 3 INCH L X 3 INCH W
  • INCLUDES EGGCRATE LOUVER
  • APPLICATION WALL MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700WMOJON03S
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details