Generation Brands Lighting Fixture 700UCRD13930B-LED

Description
13 INCH L X 1.7 INCH W X 0.7 INCH H SIZE BLACK FINISH ETL (CANADA AND US) APPROVAL TASK, DISPLAY AND COVE APPLICATION LED UNDERCABINET LIGHT BAR LED LAMP TYPE 8 W LAMP WATTAGE 24 VDC INPUT VOLTAGE HEAVY DUTY ALUMINUM HOUSING MATERIAL 549 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
Datasheet
Description
13 INCH L X 1.7 INCH W X 0.7 INCH H SIZE BLACK FINISH ETL (CANADA AND US) APPROVAL TASK, DISPLAY AND COVE APPLICATION LED UNDERCABINET LIGHT BAR LED LAMP TYPE 8 W LAMP WATTAGE 24 VDC INPUT VOLTAGE HEAVY DUTY ALUMINUM HOUSING MATERIAL 549 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 700UCRD13930B-LED - Generation Brands
Skokie, IL, USA
Lighting Fixture
700UCRD13930B-LED
Lighting Fixture 700UCRD13930B-LED
13 INCH L X 1.7 INCH W X 0.7 INCH H SIZE BLACK FINISH ETL (CANADA AND US) APPROVAL TASK, DISPLAY AND COVE APPLICATION LED UNDERCABINET LIGHT BAR LED LAMP TYPE 8 W LAMP WATTAGE 24 VDC INPUT VOLTAGE HEAVY DUTY ALUMINUM HOUSING MATERIAL 549 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
  • 13 INCH L X 1.7 INCH W X 0.7 INCH H SIZE
  • BLACK FINISH
  • ETL (CANADA AND US) APPROVAL
  • TASK, DISPLAY AND COVE APPLICATION
  • LED UNDERCABINET LIGHT BAR
  • LED LAMP TYPE
  • 8 W LAMP WATTAGE
  • 24 VDC INPUT VOLTAGE
  • HEAVY DUTY ALUMINUM HOUSING MATERIAL
  • 549 LUMEN INTENSITY
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 3000 K
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700UCRD13930B-LED
Product Name Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details