Generation Brands Lighting Fixture 700UCF1993B-LED

Description
19.2 INCH L X 2.8 INCH W X 0.7 INCH H SIZE BLACK FINISH ETL (CANADA AND US) APPROVAL TASK, RESIDENTIAL, COMMERCIAL APPLICATION LED UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 10.5 W LAMP WATTAGE 120 V INPUT VOLTAGE 693 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
Datasheet
Description
19.2 INCH L X 2.8 INCH W X 0.7 INCH H SIZE BLACK FINISH ETL (CANADA AND US) APPROVAL TASK, RESIDENTIAL, COMMERCIAL APPLICATION LED UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 10.5 W LAMP WATTAGE 120 V INPUT VOLTAGE 693 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 700UCF1993B-LED - Generation Brands
Skokie, IL, USA
Lighting Fixture
700UCF1993B-LED
Lighting Fixture 700UCF1993B-LED
19.2 INCH L X 2.8 INCH W X 0.7 INCH H SIZE BLACK FINISH ETL (CANADA AND US) APPROVAL TASK, RESIDENTIAL, COMMERCIAL APPLICATION LED UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 10.5 W LAMP WATTAGE 120 V INPUT VOLTAGE 693 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
  • 19.2 INCH L X 2.8 INCH W X 0.7 INCH H SIZE
  • BLACK FINISH
  • ETL (CANADA AND US) APPROVAL
  • TASK, RESIDENTIAL, COMMERCIAL APPLICATION
  • LED UNDERCABINET LIGHT FIXTURE
  • LED LAMP TYPE
  • 10.5 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 693 LUMEN INTENSITY
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 3000 K
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700UCF1993B-LED
Product Name Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details