Generation Brands Pendant Light Fixture 700TTPLAPNS

Description
ELEGANT MULTI-TONED GLASS SHADE MATERIAL NATURAL, SATIN NICKEL FINISH 4.5 INCH 8.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE PLAYA VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE SINGLE CIRCUIT T-TRACK LIGHTING SYSTEM
Datasheet
Description
ELEGANT MULTI-TONED GLASS SHADE MATERIAL NATURAL, SATIN NICKEL FINISH 4.5 INCH 8.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE PLAYA VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE SINGLE CIRCUIT T-TRACK LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TTPLAPNS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TTPLAPNS
Pendant Light Fixture 700TTPLAPNS
ELEGANT MULTI-TONED GLASS SHADE MATERIAL NATURAL, SATIN NICKEL FINISH 4.5 INCH 8.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE PLAYA VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE SINGLE CIRCUIT T-TRACK LIGHTING SYSTEM
  • ELEGANT MULTI-TONED GLASS SHADE MATERIAL
  • NATURAL, SATIN NICKEL FINISH
  • 4.5 INCH
  • 8.8 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 60 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • A19 MEDIUM LAMP BASE TYPE
  • STYLE PLAYA
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE SINGLE CIRCUIT T-TRACK LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TTPLAPNS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details