Generation Brands Pendant Light Fixture 700TDCLOPMWOS

Description
HAND BLOWN GLASS SHADE MATERIAL WHITE, ORANGE (CORD), SATIN NICKEL FINISH 9.8 INCH 8.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE CLEO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet
Description
HAND BLOWN GLASS SHADE MATERIAL WHITE, ORANGE (CORD), SATIN NICKEL FINISH 9.8 INCH 8.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE CLEO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDCLOPMWOS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDCLOPMWOS
Pendant Light Fixture 700TDCLOPMWOS
HAND BLOWN GLASS SHADE MATERIAL WHITE, ORANGE (CORD), SATIN NICKEL FINISH 9.8 INCH 8.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE CLEO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
  • HAND BLOWN GLASS SHADE MATERIAL
  • WHITE, ORANGE (CORD), SATIN NICKEL FINISH
  • 9.8 INCH
  • 8.5 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 75 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • A19 MEDIUM LAMP BASE TYPE
  • STYLE CLEO
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDCLOPMWOS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details