TRANSPARENT CYLINDER GLASS SHADE MATERIAL
SMOKE, ANTIQUE BRONZE FINISH
5 INCH
16 INCH
6 FT WIRE LENGTH
ETL (CANADA AND US) APPROVAL
30 W WATTAGE
YES LAMP INCLUDED
INCANDESCENT LAMP TYPE
T9, MEDIUM LAMP BASE TYPE
STYLE BEACON
VOLTAGE RATING 120 V
CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
INCLUDES STANDARD INCANDESCENT DIMMER
APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Generation Brands
Done
Datasheet
Description
TRANSPARENT CYLINDER GLASS SHADE MATERIAL
SMOKE, ANTIQUE BRONZE FINISH
5 INCH
16 INCH
6 FT WIRE LENGTH
ETL (CANADA AND US) APPROVAL
30 W WATTAGE
YES LAMP INCLUDED
INCANDESCENT LAMP TYPE
T9, MEDIUM LAMP BASE TYPE
STYLE BEACON
VOLTAGE RATING 120 V
CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
INCLUDES STANDARD INCANDESCENT DIMMER
APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
TRANSPARENT CYLINDER GLASS SHADE MATERIAL
SMOKE, ANTIQUE BRONZE FINISH
5 INCH
16 INCH
6 FT WIRE LENGTH
ETL (CANADA AND US) APPROVAL
30 W WATTAGE
YES LAMP INCLUDED
INCANDESCENT LAMP TYPE
T9, MEDIUM LAMP BASE TYPE
STYLE BEACON
VOLTAGE RATING 120 V
CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
INCLUDES STANDARD INCANDESCENT DIMMER
APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM