Generation Brands Pendant Light Fixture 700TDBCNPCZ

Description
TRANSPARENT CYLINDER GLASS SHADE MATERIAL CLEAR, ANTIQUE BRONZE FINISH 5 INCH 16 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 30 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE T9, MEDIUM LAMP BASE TYPE STYLE BEACON VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
TRANSPARENT CYLINDER GLASS SHADE MATERIAL CLEAR, ANTIQUE BRONZE FINISH 5 INCH 16 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 30 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE T9, MEDIUM LAMP BASE TYPE STYLE BEACON VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDBCNPCZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDBCNPCZ
Pendant Light Fixture 700TDBCNPCZ
TRANSPARENT CYLINDER GLASS SHADE MATERIAL CLEAR, ANTIQUE BRONZE FINISH 5 INCH 16 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 30 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE T9, MEDIUM LAMP BASE TYPE STYLE BEACON VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • TRANSPARENT CYLINDER GLASS SHADE MATERIAL
  • CLEAR, ANTIQUE BRONZE FINISH
  • 5 INCH
  • 16 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 30 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • T9, MEDIUM LAMP BASE TYPE
  • STYLE BEACON
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDBCNPCZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details