Generation Brands Pendant Light Fixture 700MPZENSWS-LEDS830

Description
GLASS MATERIAL SATIN NICKEL FINISH 3 INCH 19.5 INCH 6 FT WIRE LENGTH 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE LAMP VOLTAGE 12 V INITIAL INTENSITY 330 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K DIMMING TYPE LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER COLOR WHITE SHAPE SMALL INCLUDES 4 INCH ROUND FLUSH CANOPY, FIELD CUTTABLE CORD
Datasheet
Description
GLASS MATERIAL SATIN NICKEL FINISH 3 INCH 19.5 INCH 6 FT WIRE LENGTH 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE LAMP VOLTAGE 12 V INITIAL INTENSITY 330 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K DIMMING TYPE LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER COLOR WHITE SHAPE SMALL INCLUDES 4 INCH ROUND FLUSH CANOPY, FIELD CUTTABLE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPZENSWS-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPZENSWS-LEDS830
Pendant Light Fixture 700MPZENSWS-LEDS830
GLASS MATERIAL SATIN NICKEL FINISH 3 INCH 19.5 INCH 6 FT WIRE LENGTH 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE LAMP VOLTAGE 12 V INITIAL INTENSITY 330 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K DIMMING TYPE LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER COLOR WHITE SHAPE SMALL INCLUDES 4 INCH ROUND FLUSH CANOPY, FIELD CUTTABLE CORD
  • GLASS MATERIAL
  • SATIN NICKEL FINISH
  • 3 INCH
  • 19.5 INCH
  • 6 FT WIRE LENGTH
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • LAMP VOLTAGE 12 V
  • INITIAL INTENSITY 330 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • DIMMING TYPE LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER
  • COLOR WHITE
  • SHAPE SMALL
  • INCLUDES 4 INCH ROUND FLUSH CANOPY, FIELD CUTTABLE CORD
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPZENSWS-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details