Generation Brands Pendant Light Fixture 700MPTAZNZ-LEDS830

Description
BLOWN GLASS SHADE MATERIAL BROWN, ANTIQUE BRONZE FINISH 4.4 INCH 8.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE MINI TAZA VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
BLOWN GLASS SHADE MATERIAL BROWN, ANTIQUE BRONZE FINISH 4.4 INCH 8.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE MINI TAZA VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPTAZNZ-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPTAZNZ-LEDS830
Pendant Light Fixture 700MPTAZNZ-LEDS830
BLOWN GLASS SHADE MATERIAL BROWN, ANTIQUE BRONZE FINISH 4.4 INCH 8.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE MINI TAZA VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • BLOWN GLASS SHADE MATERIAL
  • BROWN, ANTIQUE BRONZE FINISH
  • 4.4 INCH
  • 8.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE MINI TAZA
  • VOLTAGE RATING 12 V
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPTAZNZ-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details