Generation Brands Pendant Light Fixture 700MPSUMSS

Description
SLEEK METAL MATERIAL SATIN NICKEL FINISH 3.1 INCH 10.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SUMMIT VOLTAGE RATING 12 V SHAPE CONE INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SLEEK METAL MATERIAL SATIN NICKEL FINISH 3.1 INCH 10.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SUMMIT VOLTAGE RATING 12 V SHAPE CONE INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPSUMSS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPSUMSS
Pendant Light Fixture 700MPSUMSS
SLEEK METAL MATERIAL SATIN NICKEL FINISH 3.1 INCH 10.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SUMMIT VOLTAGE RATING 12 V SHAPE CONE INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • SLEEK METAL MATERIAL
  • SATIN NICKEL FINISH
  • 3.1 INCH
  • 10.5 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 35 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • MR16 LAMP BASE TYPE
  • STYLE SUMMIT
  • VOLTAGE RATING 12 V
  • SHAPE CONE
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPSUMSS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details