Generation Brands Pendant Light Fixture 700MPMULCZ

Description
GLASS DIFFUSER MATERIAL DESERT CLAY, ANTIQUE BRONZE FINISH 13 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 2 LAMP(S) 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI MULBERRY VOLTAGE RATING 12 V INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
GLASS DIFFUSER MATERIAL DESERT CLAY, ANTIQUE BRONZE FINISH 13 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 2 LAMP(S) 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI MULBERRY VOLTAGE RATING 12 V INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPMULCZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPMULCZ
Pendant Light Fixture 700MPMULCZ
GLASS DIFFUSER MATERIAL DESERT CLAY, ANTIQUE BRONZE FINISH 13 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 2 LAMP(S) 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI MULBERRY VOLTAGE RATING 12 V INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • GLASS DIFFUSER MATERIAL
  • DESERT CLAY, ANTIQUE BRONZE FINISH
  • 13 INCH
  • 6 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 2 LAMP(S)
  • 35 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE MINI MULBERRY
  • VOLTAGE RATING 12 V
  • INCLUDES 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPMULCZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details