Generation Brands Pendant Light Fixture 700MPMANSMSMBS-LED

Description
SLEEK DIE-CAST METAL (BAND), GLASS (UPPER AND LOWER HAND BLOWN) MATERIAL SMOKE (TOP/BOTTOM), BLACK/SATIN NICKEL (RING/HARDWARE) FINISH 3.5 INCH 13.3 INCH 16 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE MANETTE VOLTAGE RATING 12 V INITIAL INTENSITY 330 LUMEN (260 LUMENS DOWN/70 LUMENS UP) COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SY
Datasheet
Description
SLEEK DIE-CAST METAL (BAND), GLASS (UPPER AND LOWER HAND BLOWN) MATERIAL SMOKE (TOP/BOTTOM), BLACK/SATIN NICKEL (RING/HARDWARE) FINISH 3.5 INCH 13.3 INCH 16 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE MANETTE VOLTAGE RATING 12 V INITIAL INTENSITY 330 LUMEN (260 LUMENS DOWN/70 LUMENS UP) COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPMANSMSMBS-LED - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPMANSMSMBS-LED
Pendant Light Fixture 700MPMANSMSMBS-LED
SLEEK DIE-CAST METAL (BAND), GLASS (UPPER AND LOWER HAND BLOWN) MATERIAL SMOKE (TOP/BOTTOM), BLACK/SATIN NICKEL (RING/HARDWARE) FINISH 3.5 INCH 13.3 INCH 16 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE MANETTE VOLTAGE RATING 12 V INITIAL INTENSITY 330 LUMEN (260 LUMENS DOWN/70 LUMENS UP) COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SY
  • SLEEK DIE-CAST METAL (BAND), GLASS (UPPER AND LOWER HAND BLOWN) MATERIAL
  • SMOKE (TOP/BOTTOM), BLACK/SATIN NICKEL (RING/HARDWARE) FINISH
  • 3.5 INCH
  • 13.3 INCH
  • 16 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 6 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE MANETTE
  • VOLTAGE RATING 12 V
  • INITIAL INTENSITY 330 LUMEN (260 LUMENS DOWN/70 LUMENS UP)
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SY
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPMANSMSMBS-LED
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details