Generation Brands Pendant Light Fixture 700MPECNCPMC

Description
PLATINUM AND GOLD PILL-SHAPED OUTER GLASS MATERIAL CLEAR POLISHED PLATINUM, MOROCCAN (PATTERN), CHROME PLATED FINISH 4 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE ECRAN VOLTAGE RATING 12 V INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
PLATINUM AND GOLD PILL-SHAPED OUTER GLASS MATERIAL CLEAR POLISHED PLATINUM, MOROCCAN (PATTERN), CHROME PLATED FINISH 4 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE ECRAN VOLTAGE RATING 12 V INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPECNCPMC - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPECNCPMC
Pendant Light Fixture 700MPECNCPMC
PLATINUM AND GOLD PILL-SHAPED OUTER GLASS MATERIAL CLEAR POLISHED PLATINUM, MOROCCAN (PATTERN), CHROME PLATED FINISH 4 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE ECRAN VOLTAGE RATING 12 V INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • PLATINUM AND GOLD PILL-SHAPED OUTER GLASS MATERIAL
  • CLEAR POLISHED PLATINUM, MOROCCAN (PATTERN), CHROME PLATED FINISH
  • 4 INCH
  • 9 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE ECRAN
  • VOLTAGE RATING 12 V
  • INCLUDES 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPECNCPMC
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details