Generation Brands Pendant Light Fixture 700MPBALCC-LEDS830

Description
BLOWN GLASS CYLINDER WITH INNER GLASS DIFFUSER MATERIAL CRYSTAL, CHROME PLATED FINISH 6 INCH 5.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BALI VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
BLOWN GLASS CYLINDER WITH INNER GLASS DIFFUSER MATERIAL CRYSTAL, CHROME PLATED FINISH 6 INCH 5.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BALI VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPBALCC-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPBALCC-LEDS830
Pendant Light Fixture 700MPBALCC-LEDS830
BLOWN GLASS CYLINDER WITH INNER GLASS DIFFUSER MATERIAL CRYSTAL, CHROME PLATED FINISH 6 INCH 5.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BALI VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • BLOWN GLASS CYLINDER WITH INNER GLASS DIFFUSER MATERIAL
  • CRYSTAL, CHROME PLATED FINISH
  • 6 INCH
  • 5.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE BALI
  • VOLTAGE RATING 12 V
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPBALCC-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details