Generation Brands Pendant Light Fixture 700MOSYDWS

Description
GLASS MATERIAL WHITE, SATIN NICKEL FINISH 7.5 INCH 3.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE SYDNEY VOLTAGE RATING 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
GLASS MATERIAL WHITE, SATIN NICKEL FINISH 7.5 INCH 3.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE SYDNEY VOLTAGE RATING 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOSYDWS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOSYDWS
Pendant Light Fixture 700MOSYDWS
GLASS MATERIAL WHITE, SATIN NICKEL FINISH 7.5 INCH 3.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE SYDNEY VOLTAGE RATING 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • GLASS MATERIAL
  • WHITE, SATIN NICKEL FINISH
  • 7.5 INCH
  • 3.5 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE SYDNEY
  • VOLTAGE RATING 12 V
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOSYDWS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details