Generation Brands Low Voltage Track Head 700MOSCAN06MS

Description
METAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE SCANIA HEAD STYLE OVERALL DIMENSION 6 INCH L X 4.8 INCH W LAMP VOLTAGE RATING 12 V INCLUDES SNAP LOUVER LENS HOLDER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
METAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE SCANIA HEAD STYLE OVERALL DIMENSION 6 INCH L X 4.8 INCH W LAMP VOLTAGE RATING 12 V INCLUDES SNAP LOUVER LENS HOLDER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700MOSCAN06MS - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700MOSCAN06MS
Low Voltage Track Head 700MOSCAN06MS
METAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE SCANIA HEAD STYLE OVERALL DIMENSION 6 INCH L X 4.8 INCH W LAMP VOLTAGE RATING 12 V INCLUDES SNAP LOUVER LENS HOLDER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • METAL SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 50 W LAMP TYPE
  • SCANIA HEAD STYLE
  • OVERALL DIMENSION 6 INCH L X 4.8 INCH W
  • LAMP VOLTAGE RATING 12 V
  • INCLUDES SNAP LOUVER LENS HOLDER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOSCAN06MS
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details