Generation Brands Low Voltage Track Head 700MOPIVS

Description
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 75 W LAMP TYPE MO-PIVOT HEAD STYLE OVERALL DIMENSION 2.7 INCH L X 1 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 75 W LAMP TYPE MO-PIVOT HEAD STYLE OVERALL DIMENSION 2.7 INCH L X 1 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700MOPIVS - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700MOPIVS
Low Voltage Track Head 700MOPIVS
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 75 W LAMP TYPE MO-PIVOT HEAD STYLE OVERALL DIMENSION 2.7 INCH L X 1 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 75 W LAMP TYPE
  • MO-PIVOT HEAD STYLE
  • OVERALL DIMENSION 2.7 INCH L X 1 INCH W
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOPIVS
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details