Generation Brands Low Voltage Track Head 700MOHEL2503Z-LED

Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL LED LAMP TYPE ARCHITECTURAL HEAD STYLE OVERALL DIMENSION 3 INCH L X 2.2 INCH W INITIAL INTENSITY 350 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE 3000 K LAMP LIFE 30000 HR BEAM SPREAD ANGLE 25 DEGREE POWER RATING 6 W LAMP VOLTAGE 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTE
Datasheet
Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL LED LAMP TYPE ARCHITECTURAL HEAD STYLE OVERALL DIMENSION 3 INCH L X 2.2 INCH W INITIAL INTENSITY 350 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE 3000 K LAMP LIFE 30000 HR BEAM SPREAD ANGLE 25 DEGREE POWER RATING 6 W LAMP VOLTAGE 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700MOHEL2503Z-LED - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700MOHEL2503Z-LED
Low Voltage Track Head 700MOHEL2503Z-LED
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL LED LAMP TYPE ARCHITECTURAL HEAD STYLE OVERALL DIMENSION 3 INCH L X 2.2 INCH W INITIAL INTENSITY 350 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE 3000 K LAMP LIFE 30000 HR BEAM SPREAD ANGLE 25 DEGREE POWER RATING 6 W LAMP VOLTAGE 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTE
  • ANTIQUE BRONZE FINISH
  • ETL (CANADA AND US) APPROVAL
  • LED LAMP TYPE
  • ARCHITECTURAL HEAD STYLE
  • OVERALL DIMENSION 3 INCH L X 2.2 INCH W
  • INITIAL INTENSITY 350 LUMEN
  • COLOR RENDERING INDEX 85
  • COLOR TEMPERATURE 3000 K
  • LAMP LIFE 30000 HR
  • BEAM SPREAD ANGLE 25 DEGREE
  • POWER RATING 6 W
  • LAMP VOLTAGE 12 V
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTE
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOHEL2503Z-LED
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details