Generation Brands Pendant Light Fixture 700MOECPQS

Description
WHITE CASE GLASS CYLINDER MATERIAL AQUAMARINE, SATIN NICKEL FINISH 4 INCH 7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI ECHO VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
WHITE CASE GLASS CYLINDER MATERIAL AQUAMARINE, SATIN NICKEL FINISH 4 INCH 7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI ECHO VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOECPQS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOECPQS
Pendant Light Fixture 700MOECPQS
WHITE CASE GLASS CYLINDER MATERIAL AQUAMARINE, SATIN NICKEL FINISH 4 INCH 7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI ECHO VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • WHITE CASE GLASS CYLINDER MATERIAL
  • AQUAMARINE, SATIN NICKEL FINISH
  • 4 INCH
  • 7 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE MINI ECHO
  • VOLTAGE RATING 12 V
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOECPQS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details