Generation Brands Pendant Light Fixture 700MOCHR1S

Description
CHEER GLASS GLOBE MATERIAL CLEAR, SATIN NICKEL FINISH 5 INCH 4 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 1 LAMP(S) 10 W WATTAGE YES LAMP INCLUDED XENON LAMP TYPE BI-PIN LAMP BASE TYPE STYLE CHEER VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
CHEER GLASS GLOBE MATERIAL CLEAR, SATIN NICKEL FINISH 5 INCH 4 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 1 LAMP(S) 10 W WATTAGE YES LAMP INCLUDED XENON LAMP TYPE BI-PIN LAMP BASE TYPE STYLE CHEER VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOCHR1S - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOCHR1S
Pendant Light Fixture 700MOCHR1S
CHEER GLASS GLOBE MATERIAL CLEAR, SATIN NICKEL FINISH 5 INCH 4 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 1 LAMP(S) 10 W WATTAGE YES LAMP INCLUDED XENON LAMP TYPE BI-PIN LAMP BASE TYPE STYLE CHEER VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • CHEER GLASS GLOBE MATERIAL
  • CLEAR, SATIN NICKEL FINISH
  • 5 INCH
  • 4 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • 10 W WATTAGE
  • YES LAMP INCLUDED
  • XENON LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE CHEER
  • VOLTAGE RATING 12 V
  • INCLUDES LOW VOLTAGE ELECTRONIC MAGNETIC DIMMER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOCHR1S
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details