Generation Brands Low Voltage Track Head 700MOAE3Z

Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE AERO HEAD STYLE OVERALL DIMENSION 3 INCH L X 4 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE AERO HEAD STYLE OVERALL DIMENSION 3 INCH L X 4 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700MOAE3Z - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700MOAE3Z
Low Voltage Track Head 700MOAE3Z
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE AERO HEAD STYLE OVERALL DIMENSION 3 INCH L X 4 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • ANTIQUE BRONZE FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 50 W LAMP TYPE
  • AERO HEAD STYLE
  • OVERALL DIMENSION 3 INCH L X 4 INCH W
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOAE3Z
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details