Generation Brands Lighting Track 700MOA24C

Description
METAL MATERIAL CHROME PLATED WITH CLEAR (INSULATOR) FINISH 0.3 INCH 0.6 INCH 24 INCH NOMINAL LENGTH ETL (CANADA AND US) APPROVAL 12/24 V VOLTAGE RATING POWER RATING 300 W AT 12 V, 600 W AT 24 V CONDUCTOR INSULATOR MATERIAL PLASTIC
Datasheet
Description
METAL MATERIAL CHROME PLATED WITH CLEAR (INSULATOR) FINISH 0.3 INCH 0.6 INCH 24 INCH NOMINAL LENGTH ETL (CANADA AND US) APPROVAL 12/24 V VOLTAGE RATING POWER RATING 300 W AT 12 V, 600 W AT 24 V CONDUCTOR INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track - 700MOA24C - Generation Brands
Skokie, IL, USA
Lighting Track
700MOA24C
Lighting Track 700MOA24C
METAL MATERIAL CHROME PLATED WITH CLEAR (INSULATOR) FINISH 0.3 INCH 0.6 INCH 24 INCH NOMINAL LENGTH ETL (CANADA AND US) APPROVAL 12/24 V VOLTAGE RATING POWER RATING 300 W AT 12 V, 600 W AT 24 V CONDUCTOR INSULATOR MATERIAL PLASTIC
  • METAL MATERIAL
  • CHROME PLATED WITH CLEAR (INSULATOR) FINISH
  • 0.3 INCH
  • 0.6 INCH
  • 24 INCH NOMINAL LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 12/24 V VOLTAGE RATING
  • POWER RATING 300 W AT 12 V, 600 W AT 24 V
  • CONDUCTOR INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOA24C
Product Name Lighting Track
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details