Generation Brands Spot Light Fixture 700MEGPLB

Description
PROPER BEAM TYPE BLACK COLOR ETL APPROVAL BRACKET, PLUG-IN MOUNTING YES LAMP INCLUDED MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD, LENS HOLDER CLIP LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 20
Datasheet
Description
PROPER BEAM TYPE BLACK COLOR ETL APPROVAL BRACKET, PLUG-IN MOUNTING YES LAMP INCLUDED MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD, LENS HOLDER CLIP LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light Fixture - 700MEGPLB - Generation Brands
Skokie, IL, USA
Spot Light Fixture
700MEGPLB
Spot Light Fixture 700MEGPLB
PROPER BEAM TYPE BLACK COLOR ETL APPROVAL BRACKET, PLUG-IN MOUNTING YES LAMP INCLUDED MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD, LENS HOLDER CLIP LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 20
  • PROPER BEAM TYPE
  • BLACK COLOR
  • ETL APPROVAL
  • BRACKET, PLUG-IN MOUNTING
  • YES LAMP INCLUDED
  • MR16 HALOGEN LAMP TYPE
  • INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD, LENS HOLDER CLIP
  • LAMP VOLTAGE (V) 12
  • LAMP WATTAGE (W) 20
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MEGPLB
Product Name Spot Light Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details