Generation Brands Close to Ceiling Lighting Fixture 700FMFLDRSC-LED

Description
MOLTEN GLASS MATERIAL CHROME PLATED FINISH 6 INCH 2 INCH 1 LAMP(S) 12 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE FLUID ROUND VOLTAGE RATING 120 V INITIAL INTENSITY 1143 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 2700 K INCLUDES LOW VOLTAGE ELECTRONIC/TRAIC DIMMER APPROVAL ETL (CANADA AND US)
Datasheet
Description
MOLTEN GLASS MATERIAL CHROME PLATED FINISH 6 INCH 2 INCH 1 LAMP(S) 12 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE FLUID ROUND VOLTAGE RATING 120 V INITIAL INTENSITY 1143 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 2700 K INCLUDES LOW VOLTAGE ELECTRONIC/TRAIC DIMMER APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700FMFLDRSC-LED - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700FMFLDRSC-LED
Close to Ceiling Lighting Fixture 700FMFLDRSC-LED
MOLTEN GLASS MATERIAL CHROME PLATED FINISH 6 INCH 2 INCH 1 LAMP(S) 12 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE FLUID ROUND VOLTAGE RATING 120 V INITIAL INTENSITY 1143 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 2700 K INCLUDES LOW VOLTAGE ELECTRONIC/TRAIC DIMMER APPROVAL ETL (CANADA AND US)
  • MOLTEN GLASS MATERIAL
  • CHROME PLATED FINISH
  • 6 INCH
  • 2 INCH
  • 1 LAMP(S)
  • 12 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE FLUID ROUND
  • VOLTAGE RATING 120 V
  • INITIAL INTENSITY 1143 LUMEN
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 2700 K
  • INCLUDES LOW VOLTAGE ELECTRONIC/TRAIC DIMMER
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FMFLDRSC-LED
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details