Generation Brands Pendant Light Fixture 700FJWKSCS

Description
GLASS DISK MATERIAL COBALT, SATIN NICKEL FINISH 3 INCH 2 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE HANGING WOK VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
GLASS DISK MATERIAL COBALT, SATIN NICKEL FINISH 3 INCH 2 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE HANGING WOK VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJWKSCS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJWKSCS
Pendant Light Fixture 700FJWKSCS
GLASS DISK MATERIAL COBALT, SATIN NICKEL FINISH 3 INCH 2 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE HANGING WOK VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • GLASS DISK MATERIAL
  • COBALT, SATIN NICKEL FINISH
  • 3 INCH
  • 2 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • MR16 LAMP BASE TYPE
  • STYLE HANGING WOK
  • VOLTAGE RATING 12 V
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJWKSCS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details