Generation Brands Pendant Light Fixture 700FJSUMLS-LED930

Description
SLEEK METAL MATERIAL SATIN NICKEL FINISH 3.1 INCH 21 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE SUMMIT VOLTAGE RATING 12 V COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K SHAPE CONE INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SLEEK METAL MATERIAL SATIN NICKEL FINISH 3.1 INCH 21 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE SUMMIT VOLTAGE RATING 12 V COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K SHAPE CONE INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJSUMLS-LED930 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJSUMLS-LED930
Pendant Light Fixture 700FJSUMLS-LED930
SLEEK METAL MATERIAL SATIN NICKEL FINISH 3.1 INCH 21 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE SUMMIT VOLTAGE RATING 12 V COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K SHAPE CONE INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • SLEEK METAL MATERIAL
  • SATIN NICKEL FINISH
  • 3.1 INCH
  • 21 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 6 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE SUMMIT
  • VOLTAGE RATING 12 V
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 3000 K
  • SHAPE CONE
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJSUMLS-LED930
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details