Generation Brands Pendant Light Fixture 700FJSKY12CPZ

Description
ANODIZED METAL MATERIAL COPPER, ANTIQUE BRONZE FINISH 12 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ANODIZED METAL MATERIAL COPPER, ANTIQUE BRONZE FINISH 12 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJSKY12CPZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJSKY12CPZ
Pendant Light Fixture 700FJSKY12CPZ
ANODIZED METAL MATERIAL COPPER, ANTIQUE BRONZE FINISH 12 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • ANODIZED METAL MATERIAL
  • COPPER, ANTIQUE BRONZE FINISH
  • 12 INCH
  • 6 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • MR16 LAMP BASE TYPE
  • STYLE SKY
  • VOLTAGE RATING 12 V
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJSKY12CPZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details