Generation Brands Pendant Light Fixture 700FJSKY08CPS

Description
ANODIZED METAL MATERIAL COPPER, SATIN NICKEL FINISH 8 INCH 4 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ANODIZED METAL MATERIAL COPPER, SATIN NICKEL FINISH 8 INCH 4 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJSKY08CPS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJSKY08CPS
Pendant Light Fixture 700FJSKY08CPS
ANODIZED METAL MATERIAL COPPER, SATIN NICKEL FINISH 8 INCH 4 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • ANODIZED METAL MATERIAL
  • COPPER, SATIN NICKEL FINISH
  • 8 INCH
  • 4 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • MR16 LAMP BASE TYPE
  • STYLE SKY
  • VOLTAGE RATING 12 V
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJSKY08CPS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details