Generation Brands Pendant Light Fixture 700FJSARCS

Description
INNER WHITE GLASS DIFFUSER MATERIAL CLEAR, SATIN NICKEL FINISH 2.6 INCH 5.9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE SARA VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
INNER WHITE GLASS DIFFUSER MATERIAL CLEAR, SATIN NICKEL FINISH 2.6 INCH 5.9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE SARA VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJSARCS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJSARCS
Pendant Light Fixture 700FJSARCS
INNER WHITE GLASS DIFFUSER MATERIAL CLEAR, SATIN NICKEL FINISH 2.6 INCH 5.9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE SARA VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • INNER WHITE GLASS DIFFUSER MATERIAL
  • CLEAR, SATIN NICKEL FINISH
  • 2.6 INCH
  • 5.9 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 35 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE SARA
  • VOLTAGE RATING 12 V
  • INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJSARCS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details