Generation Brands Pendant Light Fixture 700FJPJTCS-LED

Description
METAL INSIDE, GLASS EXTERIOR MATERIAL CLEAR, SATIN NICKEL FINISH 4.1 INCH 12.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 10 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE PROJEKT VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
METAL INSIDE, GLASS EXTERIOR MATERIAL CLEAR, SATIN NICKEL FINISH 4.1 INCH 12.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 10 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE PROJEKT VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJPJTCS-LED - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJPJTCS-LED
Pendant Light Fixture 700FJPJTCS-LED
METAL INSIDE, GLASS EXTERIOR MATERIAL CLEAR, SATIN NICKEL FINISH 4.1 INCH 12.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 10 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE PROJEKT VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • METAL INSIDE, GLASS EXTERIOR MATERIAL
  • CLEAR, SATIN NICKEL FINISH
  • 4.1 INCH
  • 12.8 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 10 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE PROJEKT
  • VOLTAGE RATING 12 V
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES LOW VOLTAGE ELECTRONIC ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJPJTCS-LED
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details