Generation Brands Pendant Light Fixture 700FJMOVTNZ

Description
HAND PULLED GLASS SHADE MATERIAL TORTOISE SHELL, ANTIQUE BRONZE FINISH 4.5 INCH 8.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI OVATION VOLTAGE RATING 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
HAND PULLED GLASS SHADE MATERIAL TORTOISE SHELL, ANTIQUE BRONZE FINISH 4.5 INCH 8.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI OVATION VOLTAGE RATING 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJMOVTNZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJMOVTNZ
Pendant Light Fixture 700FJMOVTNZ
HAND PULLED GLASS SHADE MATERIAL TORTOISE SHELL, ANTIQUE BRONZE FINISH 4.5 INCH 8.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI OVATION VOLTAGE RATING 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • HAND PULLED GLASS SHADE MATERIAL
  • TORTOISE SHELL, ANTIQUE BRONZE FINISH
  • 4.5 INCH
  • 8.5 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE MINI OVATION
  • VOLTAGE RATING 12 V
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJMOVTNZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details