TRANSLUCENT MURANO GLASS MATERIAL
SMOKE, SATIN NICKEL FINISH
4.5 INCH
7.3 INCH
6 FT WIRE LENGTH
ETL (CANADA AND US) APPROVAL
35 W WATTAGE
YES LAMP INCLUDED
HALOGEN LAMP TYPE
BI-PIN LAMP BASE TYPE
STYLE FIRE
VOLTAGE RATING 12 V
INCLUDES ELECTRONIC OR MAGNETIC DIMMER
APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Generation Brands
Done
Datasheet
Description
TRANSLUCENT MURANO GLASS MATERIAL
SMOKE, SATIN NICKEL FINISH
4.5 INCH
7.3 INCH
6 FT WIRE LENGTH
ETL (CANADA AND US) APPROVAL
35 W WATTAGE
YES LAMP INCLUDED
HALOGEN LAMP TYPE
BI-PIN LAMP BASE TYPE
STYLE FIRE
VOLTAGE RATING 12 V
INCLUDES ELECTRONIC OR MAGNETIC DIMMER
APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
TRANSLUCENT MURANO GLASS MATERIAL
SMOKE, SATIN NICKEL FINISH
4.5 INCH
7.3 INCH
6 FT WIRE LENGTH
ETL (CANADA AND US) APPROVAL
35 W WATTAGE
YES LAMP INCLUDED
HALOGEN LAMP TYPE
BI-PIN LAMP BASE TYPE
STYLE FIRE
VOLTAGE RATING 12 V
INCLUDES ELECTRONIC OR MAGNETIC DIMMER
APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM