Generation Brands Spot Light Fixture 700F2-WHT

Description
WHITE COLOR 4 INCH ETL (CANADA AND US) APPROVAL WALL, FLOOR MOUNTING MR11 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 35
Datasheet
Description
WHITE COLOR 4 INCH ETL (CANADA AND US) APPROVAL WALL, FLOOR MOUNTING MR11 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 35
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light Fixture - 700F2-WHT - Generation Brands
Skokie, IL, USA
Spot Light Fixture
700F2-WHT
Spot Light Fixture 700F2-WHT
WHITE COLOR 4 INCH ETL (CANADA AND US) APPROVAL WALL, FLOOR MOUNTING MR11 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 35
  • WHITE COLOR
  • 4 INCH
  • ETL (CANADA AND US) APPROVAL
  • WALL, FLOOR MOUNTING
  • MR11 HALOGEN LAMP TYPE
  • INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD
  • LAMP VOLTAGE (V) 12
  • LAMP WATTAGE (W) 35
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700F2-WHT
Product Name Spot Light Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details