Generation Brands Spot Light Fixture 700F1-BLK

Description
BLACK COLOR 4.75 INCH ETL (CANADA AND US) APPROVAL WALL, FLOOR MOUNTING MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 50
Datasheet
Description
BLACK COLOR 4.75 INCH ETL (CANADA AND US) APPROVAL WALL, FLOOR MOUNTING MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light Fixture - 700F1-BLK - Generation Brands
Skokie, IL, USA
Spot Light Fixture
700F1-BLK
Spot Light Fixture 700F1-BLK
BLACK COLOR 4.75 INCH ETL (CANADA AND US) APPROVAL WALL, FLOOR MOUNTING MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 50
  • BLACK COLOR
  • 4.75 INCH
  • ETL (CANADA AND US) APPROVAL
  • WALL, FLOOR MOUNTING
  • MR16 HALOGEN LAMP TYPE
  • INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD
  • LAMP VOLTAGE (V) 12
  • LAMP WATTAGE (W) 50
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700F1-BLK
Product Name Spot Light Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details