Generation Brands Lighting Fixture 700DJGRGC

Description
18 INCH L SIZE CHROME PLATED FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED DISPLAY JACK GEORGI LIGHT FIXTURE MR16 LAMP TYPE 75 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES CONNECTOR PORT
Datasheet
Description
18 INCH L SIZE CHROME PLATED FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED DISPLAY JACK GEORGI LIGHT FIXTURE MR16 LAMP TYPE 75 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES CONNECTOR PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 700DJGRGC - Generation Brands
Skokie, IL, USA
Lighting Fixture
700DJGRGC
Lighting Fixture 700DJGRGC
18 INCH L SIZE CHROME PLATED FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED DISPLAY JACK GEORGI LIGHT FIXTURE MR16 LAMP TYPE 75 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES CONNECTOR PORT
  • 18 INCH L SIZE
  • CHROME PLATED FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • DISPLAY JACK GEORGI LIGHT FIXTURE
  • MR16 LAMP TYPE
  • 75 W LAMP WATTAGE
  • 12 V LAMP VOLTAGE
  • INCLUDES CONNECTOR PORT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700DJGRGC
Product Name Lighting Fixture
Wattage 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details