Generation Brands Close to Ceiling Lighting Fixture 700BXLS

Description
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL SATIN NICKEL FINISH 9 INCH 2.5 INCH 2 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE BOXIE VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL SATIN NICKEL FINISH 9 INCH 2.5 INCH 2 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE BOXIE VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700BXLS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700BXLS
Close to Ceiling Lighting Fixture 700BXLS
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL SATIN NICKEL FINISH 9 INCH 2.5 INCH 2 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE BOXIE VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL
  • SATIN NICKEL FINISH
  • 9 INCH
  • 2.5 INCH
  • 2 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • G9 LAMP BASE TYPE
  • STYLE BOXIE
  • VOLTAGE RATING 120 V
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BXLS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details