RECTANGULAR TYPE
25 INCH W X 34.9 INCH H X 0.4 INCH THK SIZE
SATIN NICKEL FINISH
ADA COMPLIANT, ETL (CANADA AND US) APPLICABLE STANDARD
120 V INCANDESCENT LAMP INCLUSIONS/FEATURES
APPLICATION DAMP LOCATION
Generation Brands
Done
Datasheet
Description
RECTANGULAR TYPE
25 INCH W X 34.9 INCH H X 0.4 INCH THK SIZE
SATIN NICKEL FINISH
ADA COMPLIANT, ETL (CANADA AND US) APPLICABLE STANDARD
120 V INCANDESCENT LAMP INCLUSIONS/FEATURES
APPLICATION DAMP LOCATION
RECTANGULAR TYPE
25 INCH W X 34.9 INCH H X 0.4 INCH THK SIZE
SATIN NICKEL FINISH
ADA COMPLIANT, ETL (CANADA AND US) APPLICABLE STANDARD
120 V INCANDESCENT LAMP INCLUSIONS/FEATURES
APPLICATION DAMP LOCATION
RECTANGULAR TYPE
25 INCH W X 34.9 INCH H X 0.4 INCH THK SIZE
SATIN NICKEL FINISH
ADA COMPLIANT, ETL (CANADA AND US) APPLICABLE STANDARD