Generation Brands Wall/Bath Lighting Fixture 700BCRAEVKTR30236C-LED835

Description
CHROME PLATED FINISH 36.4 INCH 2 INCH 3.9 W/FT WATTAGE YES LAMP INCLUDED LED LAMP TYPE 0.83 INCH EXTENSION INITIAL INTENSITY 300 LUMEN/FT COLOR RENDING INDEX 80 COLOR TEMPERATURE 3500 K APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
CHROME PLATED FINISH 36.4 INCH 2 INCH 3.9 W/FT WATTAGE YES LAMP INCLUDED LED LAMP TYPE 0.83 INCH EXTENSION INITIAL INTENSITY 300 LUMEN/FT COLOR RENDING INDEX 80 COLOR TEMPERATURE 3500 K APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700BCRAEVKTR30236C-LED835 - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700BCRAEVKTR30236C-LED835
Wall/Bath Lighting Fixture 700BCRAEVKTR30236C-LED835
CHROME PLATED FINISH 36.4 INCH 2 INCH 3.9 W/FT WATTAGE YES LAMP INCLUDED LED LAMP TYPE 0.83 INCH EXTENSION INITIAL INTENSITY 300 LUMEN/FT COLOR RENDING INDEX 80 COLOR TEMPERATURE 3500 K APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • CHROME PLATED FINISH
  • 36.4 INCH
  • 2 INCH
  • 3.9 W/FT WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 0.83 INCH EXTENSION
  • INITIAL INTENSITY 300 LUMEN/FT
  • COLOR RENDING INDEX 80
  • COLOR TEMPERATURE 3500 K
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BCRAEVKTR30236C-LED835
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details