Generation Brands Wall/Bath Lighting Fixture 700BCMETS

Description
WHITE FROSTED GLASS SHADE MATERIAL SATIN NICKEL FINISH 25.8 INCH 4.8 INCH 4 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MINI-CANDELABRA LAMP BASE TYPE 3.9 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
WHITE FROSTED GLASS SHADE MATERIAL SATIN NICKEL FINISH 25.8 INCH 4.8 INCH 4 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MINI-CANDELABRA LAMP BASE TYPE 3.9 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700BCMETS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700BCMETS
Wall/Bath Lighting Fixture 700BCMETS
WHITE FROSTED GLASS SHADE MATERIAL SATIN NICKEL FINISH 25.8 INCH 4.8 INCH 4 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MINI-CANDELABRA LAMP BASE TYPE 3.9 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • WHITE FROSTED GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 25.8 INCH
  • 4.8 INCH
  • 4 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MINI-CANDELABRA LAMP BASE TYPE
  • 3.9 INCH EXTENSION
  • MOUNTING TYPE HORIZONTAL/VERTICAL
  • LAMP VOLTAGE RATING 120 V
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BCMETS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details