Generation Brands Wall/Bath Lighting Fixture 700BCMETC

Description
WHITE FROSTED GLASS SHADE MATERIAL CHROME PLATED FINISH 25.8 INCH 4.8 INCH 4 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MINI-CANDELABRA LAMP BASE TYPE 3.9 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
WHITE FROSTED GLASS SHADE MATERIAL CHROME PLATED FINISH 25.8 INCH 4.8 INCH 4 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MINI-CANDELABRA LAMP BASE TYPE 3.9 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700BCMETC - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700BCMETC
Wall/Bath Lighting Fixture 700BCMETC
WHITE FROSTED GLASS SHADE MATERIAL CHROME PLATED FINISH 25.8 INCH 4.8 INCH 4 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MINI-CANDELABRA LAMP BASE TYPE 3.9 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • WHITE FROSTED GLASS SHADE MATERIAL
  • CHROME PLATED FINISH
  • 25.8 INCH
  • 4.8 INCH
  • 4 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MINI-CANDELABRA LAMP BASE TYPE
  • 3.9 INCH EXTENSION
  • MOUNTING TYPE HORIZONTAL/VERTICAL
  • LAMP VOLTAGE RATING 120 V
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BCMETC
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details