Generation Brands Wall/Bath Lighting Fixture 700BCLYNNWS-LED

Description
METAL, WHITE GLASS SHADE MATERIAL SATIN NICKEL FINISH 25.1 INCH 7 INCH 25 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 4.3 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL INITIAL INTENSITY 1240 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
METAL, WHITE GLASS SHADE MATERIAL SATIN NICKEL FINISH 25.1 INCH 7 INCH 25 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 4.3 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL INITIAL INTENSITY 1240 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700BCLYNNWS-LED - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700BCLYNNWS-LED
Wall/Bath Lighting Fixture 700BCLYNNWS-LED
METAL, WHITE GLASS SHADE MATERIAL SATIN NICKEL FINISH 25.1 INCH 7 INCH 25 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 4.3 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL INITIAL INTENSITY 1240 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • METAL, WHITE GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 25.1 INCH
  • 7 INCH
  • 25 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 4.3 INCH EXTENSION
  • MOUNTING TYPE HORIZONTAL/VERTICAL
  • INITIAL INTENSITY 1240 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • LAMP VOLTAGE RATING 120 V
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BCLYNNWS-LED
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details