Generation Brands Wall/Bath Lighting Fixture 700BCLYNNWC-CF

Description
METAL, WHITE GLASS SHADE MATERIAL CHROME PLATED FINISH 25.1 INCH 7 INCH 5 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE 4.3 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
METAL, WHITE GLASS SHADE MATERIAL CHROME PLATED FINISH 25.1 INCH 7 INCH 5 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE 4.3 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700BCLYNNWC-CF - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700BCLYNNWC-CF
Wall/Bath Lighting Fixture 700BCLYNNWC-CF
METAL, WHITE GLASS SHADE MATERIAL CHROME PLATED FINISH 25.1 INCH 7 INCH 5 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE 4.3 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • METAL, WHITE GLASS SHADE MATERIAL
  • CHROME PLATED FINISH
  • 25.1 INCH
  • 7 INCH
  • 5 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • G9 LAMP BASE TYPE
  • 4.3 INCH EXTENSION
  • MOUNTING TYPE HORIZONTAL/VERTICAL
  • LAMP VOLTAGE RATING 120 V
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BCLYNNWC-CF
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details