Description
CEILING FAN TYPE
WHITE (HOUSING), WHITE ABS (BLADES), MATTE OPAL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
7.83 INCH MIN. HEIGHT
18.73 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
WEATHERFORD DELUXE BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 10 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-5/32 INCH
APPLICATION WET LOCATION
OPERATION PULL CHAIN
INCLUDES 4 INCH DOWNROD, (2) 120 V 13 W FLUORESCENT MEDIUM BASE SELF BALLASTED CFL LAMP, LIGH
5WF MODEL